Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Acquisition Time | 1µs |
Input Offset Voltage | 500µV |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Range | ± 13.5V to ± 20V |
Settling Time | 165ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 13.5V to ± 20V |
Amplifier Type | Sample and Hold |
Base Number | 9 |
Gain Bandwidth | 2MHz |
Input Offset Voltage Max | 0.5mV |
Operating Temperature Range | 0°C to +75°C |
Output Current + Max | 10mA |
Output Current - Max | -10mA |
Slew Rate | 45V/µs |
Supply Voltage + Nom | 40V |
Supply Voltage Max | 20V |
Supply Voltage Min | 13.5V |
Termination Type | Surface Mount Device |
Sample and Hold Amplifier 1 CH 1.5uS | RS |
HA-5320 Series 1 us Precision and Hold SMT Amplifier - SOIC-16 | Future Electronics |
Sample and Hold 1-CH 1.5us 16-Pin SOIC W | Avnet America |
IC, SAMPLE & HOLD AMP, PRECISION | Farnell |
Sample & Hold Amplifier 2Mhz, 1 Us, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a HA9P5320-5Z?
Additional datasheets, footprints and schematics for HA9P5320-5Z are listed on our Part Details page. You can also find images and similar parts to HA9P5320-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA9P5320-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA9P5320-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA9P5320-5Z fall under?
The HA9P5320-5Z is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HA9P5320-5Z when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA9P5320-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the HA9P5320-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA9P5320-5Z have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HA9P5320-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA9P5320-5Z often in real-time on the comparison pages.
What if I can't find stock of HA9P5320-5Z?
You can fill out our help required form which you can use to request a quote for HA9P5320-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.