Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.52
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 110MHz |
Slew Rate | 1.3V/ns |
Supply Voltage Range | 10V to 40V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 220mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Intersil, HA9P5002-9Z | RS |
Buffer Amplifier, 110Mhz, Soic-8 | Newark Electronics |
HA9P5002 Series 110MHz, High Slew Rate, High Output Current Buffer, SOIC 8 | Future Electronics |
Buffer Amplifier 8-Pin SOIC N | Avnet America |
BUFFER AMPLIFIER, 110MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a HA9P5002-9Z?
Additional datasheets, footprints and schematics for HA9P5002-9Z are listed on our Part Details page. You can also find images and similar parts to HA9P5002-9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA9P5002-9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA9P5002-9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA9P5002-9Z fall under?
The HA9P5002-9Z is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HA9P5002-9Z when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA9P5002-9Z you can contact the distributor directly for product support, shipping queries etc.
Is the HA9P5002-9Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA9P5002-9Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HA9P5002-9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA9P5002-9Z often in real-time on the comparison pages.
What if I can't find stock of HA9P5002-9Z?
You can fill out our help required form which you can use to request a quote for HA9P5002-9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.