Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 110MHz |
Slew Rate | 1300V/µs |
Supply Voltage Range | 12V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 220mA |
Amplifier Output | Single Ended |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 12V to 15V |
Amplifier Type | Buffer |
Base Number | 9 |
Input Offset Voltage Max | 20mV |
Operating Temperature Range | 0°C to +75°C |
Supply Voltage + Nom | 44V |
Supply Voltage Max | 40V |
Supply Voltage Min | 10V |
Termination Type | Surface Mount Device |
OP Amp Single GP 20V 8-Pin SOIC N | RS |
Buffer Amplifier, Signal, 110Mhz, Soic8 | Newark Electronics |
HA-5002 Series 15 V 110 MHz 1300 V/us SMT Buffer Amplifier - SOIC-8 | Future Electronics |
Buffer Amplifier 8-Pin SOIC N | Avnet America |
IC, AMP, 110MHZ, HIGH SLEW RATE | element14 |
Where can I find additional details, specifications and documents for a HA9P5002-5Z?
Additional datasheets, footprints and schematics for HA9P5002-5Z are listed on our Part Details page. You can also find images and similar parts to HA9P5002-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA9P5002-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA9P5002-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA9P5002-5Z fall under?
The HA9P5002-5Z is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HA9P5002-5Z when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA9P5002-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the HA9P5002-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA9P5002-5Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for HA9P5002-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA9P5002-5Z often in real-time on the comparison pages.
What if I can't find stock of HA9P5002-5Z?
You can fill out our help required form which you can use to request a quote for HA9P5002-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.