Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 130ns |
Supply Voltage Range | ± 15V |
Comparator Case Style | SOIC |
No. of Pins | 16Pins |
IC Output Type | Pull Up / Pull Down |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a HA9P4905-5Z?
Additional datasheets, footprints and schematics for HA9P4905-5Z are listed on our Part Details page. You can also find images and similar parts to HA9P4905-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA9P4905-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA9P4905-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA9P4905-5Z fall under?
The HA9P4905-5Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HA9P4905-5Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA9P4905-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the HA9P4905-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA9P4905-5Z have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HA9P4905-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA9P4905-5Z often in real-time on the comparison pages.
What if I can't find stock of HA9P4905-5Z?
You can fill out our help required form which you can use to request a quote for HA9P4905-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.