Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$43.85
|
15,256
in stock
|
Buy Now | |
element14
from US$46.47
|
15,256
in stock
|
Buy Now | |
Farnell
from US$44.02
|
15,256
in stock
|
Buy Now | |
Future Electronics
from US$40.49
|
144
in stock
|
Buy Now | |
Avnet America
from US$36.93
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Multipliers / Dividers | 1 |
---|---|
No. of Amplifiers | 4 Amplifier |
Supply Voltage Min | 5V |
Supply Voltage Max | 15V |
Slew Rate | 450V/µs |
Digital IC Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Multiplier, 57Mhz, Soic-16 | Newark Electronics |
ANALOGUE MULTIPLIER, 57MHZ, SOIC-16 | element14 |
Wideband 57 MHz Four Quadrant Voltage Output Analog Multiplier - SOIC-16 | Future Electronics |
Analog Multiplier 4-Bit 16-Pin SOIC W | Avnet America |
Analog Multiplier 4-Bit 16-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a HA9P2556-9Z?
Additional datasheets, footprints and schematics for HA9P2556-9Z are listed on our Part Details page. You can also find images and similar parts to HA9P2556-9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA9P2556-9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA9P2556-9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA9P2556-9Z fall under?
The HA9P2556-9Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to HA9P2556-9Z when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA9P2556-9Z you can contact the distributor directly for product support, shipping queries etc.
Is the HA9P2556-9Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA9P2556-9Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HA9P2556-9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA9P2556-9Z often in real-time on the comparison pages.
What if I can't find stock of HA9P2556-9Z?
You can fill out our help required form which you can use to request a quote for HA9P2556-9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.