Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.09
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 40MHz |
Acquisition Time | 64ns |
Input Offset Voltage | 2mV |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V |
Settling Time | 50ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SAMPLE/HOLD AMPLIFIER, -40 TO 85DEG C | element14 |
Sample and Hold Amp 1CH 0.1us 8-Pin SOIC | RS |
Sample/Hold Amplifier, -40 To 85Deg C | Newark Electronics |
Sample Hold Amplifiers W/ANNEAL SMPHLD 40MHZ 64NS INTCAP | Future Electronics |
Sample and Hold 1-CH 0.1us 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a HA5351IBZ?
Additional datasheets, footprints and schematics for HA5351IBZ are listed on our Part Details page. You can also find images and similar parts to HA5351IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA5351IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA5351IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA5351IBZ fall under?
The HA5351IBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to HA5351IBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA5351IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HA5351IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA5351IBZ have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for HA5351IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA5351IBZ often in real-time on the comparison pages.
What if I can't find stock of HA5351IBZ?
You can fill out our help required form which you can use to request a quote for HA5351IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.