Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
No. of Amplifiers | 2Amplifiers |
---|---|
Gain Bandwidth | 125MHz |
Slew Rate | 475V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 20mA |
Supply Voltage Range | 5V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | - |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Video Opamp, Dual, 125Mhz, Soic-8 | Newark Electronics |
VIDEO OPAMP, DUAL, 125MHZ, SOIC-8 | element14 |
OP Amp Dual Current Fdbk ±15V 8-Pin SOIC N | Avnet America |
Pb-Free w/Anneal OPAMP 2X 125MHZ VIDEO 8SOIC IND | Future Electronics |
OP Amp Dual Current Fdbk �15V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a HA5023IBZ?
Additional datasheets, footprints and schematics for HA5023IBZ are listed on our Part Details page. You can also find images and similar parts to HA5023IBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA5023IBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA5023IBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA5023IBZ fall under?
The HA5023IBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to HA5023IBZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA5023IBZ you can contact the distributor directly for product support, shipping queries etc.
Is the HA5023IBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA5023IBZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for HA5023IBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA5023IBZ often in real-time on the comparison pages.
What if I can't find stock of HA5023IBZ?
You can fill out our help required form which you can use to request a quote for HA5023IBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.