Status: | Unknown |
---|---|
Series: | EPIC HBS Series |
RoHS: | Unknown |
Product Range | EPIC HBS Series |
---|---|
Connector Mounting | Cable Mount |
Gender | Plug Receptacle |
No. of Contacts | 4Contacts |
Contact Gender | Pin Socket |
No. of Rows | 2Rows |
Contact Termination Type | Screw |
Connector Shell Size | HA 4 |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | VDE |
Connector Type | Rectangular |
Contact Resistance | 2mohm |
Contact Termination | Screw |
Current Rating | 10A |
IP / NEMA Rating | IP65 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 400V |
Rectangular Power Connector, Side Entry, Epic Hbs Series, Screw, Plug, Receptacle, 4, Pin, Socket Rohs Compliant: Yes |Epic HA4-FK-TE-SE-P-M20 | Newark Electronics |
KIT, SIDE ENTRY HA4 4 WAY | element14 |
Where can I find additional details, specifications and documents for a HA4-FK-TE-SE-P-M20?
Additional datasheets, footprints and schematics for HA4-FK-TE-SE-P-M20 are listed on our Part Details page. You can also find images and similar parts to HA4-FK-TE-SE-P-M20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA4-FK-TE-SE-P-M20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA4-FK-TE-SE-P-M20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA4-FK-TE-SE-P-M20 fall under?
The HA4-FK-TE-SE-P-M20 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to HA4-FK-TE-SE-P-M20 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA4-FK-TE-SE-P-M20 you can contact the distributor directly for product support, shipping queries etc.
Is the HA4-FK-TE-SE-P-M20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA4-FK-TE-SE-P-M20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HA4-FK-TE-SE-P-M20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA4-FK-TE-SE-P-M20 often in real-time on the comparison pages.
What if I can't find stock of HA4-FK-TE-SE-P-M20?
You can fill out our help required form which you can use to request a quote for HA4-FK-TE-SE-P-M20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.