Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2,880.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,880.00
|
No stock
|
Buy Now |
Analyzer Functions | Current, Phase Angle, Power, Voltage |
---|---|
No. of Channels | 1 Channel |
Voltage Range rms | 115V, 230V |
External Height | 132mm |
External Width | 357mm |
External Depth | 235mm |
RoHS Compliant | Yes |
Analyzer, Harmonic & Power, 1Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a HA1600A USA?
Additional datasheets, footprints and schematics for HA1600A USA are listed on our Part Details page. You can also find images and similar parts to HA1600A USA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA1600A USA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA1600A USA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA1600A USA fall under?
The HA1600A USA is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Power Analysis Testers.
Can I view similar or alternative parts?
You can view similar parts to HA1600A USA when available in the Power Analysis Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA1600A USA you can contact the distributor directly for product support, shipping queries etc.
Is the HA1600A USA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HA1600A USA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HA1600A USA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA1600A USA often in real-time on the comparison pages.
What if I can't find stock of HA1600A USA?
You can fill out our help required form which you can use to request a quote for HA1600A USA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.