Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Comparator Type | Precision Voltage |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 180ns |
Supply Voltage Range | -15V to +15V |
Comparator Case Style | DIP |
No. of Pins | 16Pins |
IC Output Type | Pull Up / Pull Down |
RoHS Compliant | Yes |
Comparator Quad �15V/30V 16-Pin CDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a HA1-4902-2.?
Additional datasheets, footprints and schematics for HA1-4902-2. are listed on our Part Details page. You can also find images and similar parts to HA1-4902-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA1-4902-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA1-4902-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA1-4902-2. fall under?
The HA1-4902-2. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to HA1-4902-2. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA1-4902-2. you can contact the distributor directly for product support, shipping queries etc.
Is the HA1-4902-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HA1-4902-2. have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for HA1-4902-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA1-4902-2. often in real-time on the comparison pages.
What if I can't find stock of HA1-4902-2.?
You can fill out our help required form which you can use to request a quote for HA1-4902-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.