Status: | Unknown |
---|---|
Series: | Scope Rider RTH Series |
RoHS: | Unknown |
Case Type | Bag |
---|---|
Case Colour | Grey |
For Use With | R&S Scope Rider RTH Series Oscilloscopes |
Product Range | Scope Rider RTH Series |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Soft Carrying Bag |
Manufacturer Warranty | 1 Year |
Soft carrying bag for Scope Rider | RS |
SOFT CARRYING BAG, OSCILLOSCOPE | element14 |
Rohde & Schwarz Carrying Bag, RTH1002, RTH1004 Scope Rider | Distrelec |
Where can I find additional details, specifications and documents for a HA-Z220?
Additional datasheets, footprints and schematics for HA-Z220 are listed on our Part Details page. You can also find images and similar parts to HA-Z220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HA-Z220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HA-Z220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HA-Z220 fall under?
The HA-Z220 is listed under Test Equipment > Test Equipment Accessories > Test Equipment Carrying Cases & Holsters.
Can I view similar or alternative parts?
You can view similar parts to HA-Z220 when available in the Test Equipment Carrying Cases & Holsters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HA-Z220 you can contact the distributor directly for product support, shipping queries etc.
Is the HA-Z220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HA-Z220 have stock available?
Authorised distributors including RS, TestEquity, element14, Distrelec and Farnell have stock available or on a lead time for HA-Z220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HA-Z220 often in real-time on the comparison pages.
What if I can't find stock of HA-Z220?
You can fill out our help required form which you can use to request a quote for HA-Z220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.