Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.47
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
9
in stock
|
Buy Now | |
element14
from US$6.26
|
9
in stock
|
Buy Now | |
Future Electronics
from US$5.39
|
-
|
Buy Now | |
Avnet America
from US$5.32
|
-
|
Buy Now | |
Avnet Asia
from US$5.11
|
-
|
Buy Now | |
Sager
from US$5.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 10GBASE-T, SMT |
---|---|
Inductance | 200µH |
RoHS Compliant | Yes |
Transformer, 1:1, 1Port, 10Gbase-T, Smt | Newark Electronics |
TRANSFORMER, 1:1, 1PORT, 10GBASE-T, SMT | element14 |
TRANSFORMER, 1: 1, 1PORT, 10GBASE-T, SMT | Farnell |
15 x 13.7 x 5.85 mm LAN 10G Base-T 1:1 200 uH Surface Mount Transformer Module | Future Electronics |
Telecom Transformer 1:1/1:1 1500Vrms -3dB/-1dB Surface Mount | Avnet America |
Audio Transformers / Signal Transformers 10GBase-T SMD NonPoE 200uH 1-Port | Sager |
Where can I find additional details, specifications and documents for a H7008FNL?
Additional datasheets, footprints and schematics for H7008FNL are listed on our Part Details page. You can also find images and similar parts to H7008FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H7008FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H7008FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H7008FNL fall under?
The H7008FNL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to H7008FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H7008FNL you can contact the distributor directly for product support, shipping queries etc.
Is the H7008FNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H7008FNL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for H7008FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H7008FNL often in real-time on the comparison pages.
What if I can't find stock of H7008FNL?
You can fill out our help required form which you can use to request a quote for H7008FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.