Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.77
|
No stock
|
Buy Now | |
Future Electronics
from US$5.83
|
25
in stock
|
Buy Now | |
Rutronik
from US$4.11
|
-
|
Buy Now | |
Newark Electronics
from US$4.52
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
element14
from US$4.37
|
-
|
Buy Now | |
Sager
from US$3.84
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
POE TRANSFORMER, 1 | 1, 1PORT, 1000BASE-T |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
1000Base-T 1 GP 1CT:1CT 350 uH Surface Mount Single Transformer | Future Electronics |
Poe Transformer, 1:1, 1Port, 1000Base-T | Newark Electronics |
Telecom Transformer 1:1/1:1 1500Vrms -1.2dB Surface Mount | Avnet America |
POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T | element14 |
Audio Transformers / Signal Transformers 1000Base-T SMD PoE 350uH .65Ohms 1-Port | Sager |
POE TRANSFORMER, 1: 1, 1PORT, 1000BASE-T | Farnell |
Where can I find additional details, specifications and documents for a H6062FNL?
Additional datasheets, footprints and schematics for H6062FNL are listed on our Part Details page. You can also find images and similar parts to H6062FNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H6062FNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H6062FNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H6062FNL fall under?
The H6062FNL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to H6062FNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H6062FNL you can contact the distributor directly for product support, shipping queries etc.
Is the H6062FNL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H6062FNL have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for H6062FNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H6062FNL often in real-time on the comparison pages.
What if I can't find stock of H6062FNL?
You can fill out our help required form which you can use to request a quote for H6062FNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.