Status: | Unknown |
---|---|
Series: | H5CX-N Series |
RoHS: | Unknown |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 240VAC |
Time Min | 0.001s |
Time Max | 9999h |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Product Range | H5CX-N Series |
SVHC | No SVHC (17-Dec-2015) |
Omron Industrial Automation Time Lag Relay 240V 1CO Screw Terminal 9999h H5CX-N IP66 | Distrelec |
PANEL MOUNT TIMER, DIGITAL, 100-240VAC | Farnell |
Panel Mount Timer, Digital, 100-240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a H5CX-A-N OMI?
Additional datasheets, footprints and schematics for H5CX-A-N OMI are listed on our Part Details page. You can also find images and similar parts to H5CX-A-N OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H5CX-A-N OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H5CX-A-N OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H5CX-A-N OMI fall under?
The H5CX-A-N OMI is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H5CX-A-N OMI when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H5CX-A-N OMI you can contact the distributor directly for product support, shipping queries etc.
Is the H5CX-A-N OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H5CX-A-N OMI have stock available?
Authorised distributors including Distrelec, Farnell and Newark Electronics have stock available or on a lead time for H5CX-A-N OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H5CX-A-N OMI often in real-time on the comparison pages.
What if I can't find stock of H5CX-A-N OMI?
You can fill out our help required form which you can use to request a quote for H5CX-A-N OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.