Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.67
|
No stock
|
Buy Now |
DRAM Memory Configuration | 16M x 32bit |
---|---|
Access Time | - |
Page Size | - |
No. of Pins | 90Pins |
Memory Case Style | FBGA |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
IC Interface Type | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | DRAM |
Voltage Vcc | 1.8V |
SDRAM, MOBILE, 512MB, 166MHZ, 90FBGA | Farnell |
Where can I find additional details, specifications and documents for a H55S5122EFR-60M?
Additional datasheets, footprints and schematics for H55S5122EFR-60M are listed on our Part Details page. You can also find images and similar parts to H55S5122EFR-60M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H55S5122EFR-60M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H55S5122EFR-60M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H55S5122EFR-60M fall under?
The H55S5122EFR-60M is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to H55S5122EFR-60M when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H55S5122EFR-60M you can contact the distributor directly for product support, shipping queries etc.
Is the H55S5122EFR-60M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H55S5122EFR-60M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for H55S5122EFR-60M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H55S5122EFR-60M often in real-time on the comparison pages.
What if I can't find stock of H55S5122EFR-60M?
You can fill out our help required form which you can use to request a quote for H55S5122EFR-60M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.