Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ear Protection Type | Muff |
---|---|
Real Ear Attenuation | 42.6dB |
Standard Deviation | 2.6dB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black / Red |
Frequency | 8kHz |
SNR | 35dB |
HEADBAND, OPTIME III DEFENDER | element14 |
Headband, Optime Iii | Newark Electronics |
Where can I find additional details, specifications and documents for a H540A-411-SV?
Additional datasheets, footprints and schematics for H540A-411-SV are listed on our Part Details page. You can also find images and similar parts to H540A-411-SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H540A-411-SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H540A-411-SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H540A-411-SV fall under?
The H540A-411-SV is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Ear Protection.
Can I view similar or alternative parts?
You can view similar parts to H540A-411-SV when available in the Ear Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H540A-411-SV you can contact the distributor directly for product support, shipping queries etc.
Is the H540A-411-SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H540A-411-SV have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for H540A-411-SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H540A-411-SV often in real-time on the comparison pages.
What if I can't find stock of H540A-411-SV?
You can fill out our help required form which you can use to request a quote for H540A-411-SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.