H5120NL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.22


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$4.22
701
Buy Now
Logo for element14 element14 US$6.56
60
Buy Now
Logo for Newark Electronics Newark Electronics US$6.17
39
Buy Now
Logo for Avnet America Avnet America US$5.50
3
Buy Now
Logo for Future Electronics Future Electronics US$5.58
-
Buy Now
Logo for Sager Sager US$5.45
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

TRANSFORMER, 1 1, 1PORT, 1000BASE-T, SMT
Inductance 350µH
RoHS Compliant Yes

Alternative Descriptions

XFMR, 10/100/1000 BASE-T, 1PORT, SMD | element14
Transformer, 1:1, 1Port, 1000Base-T, Smt | Newark Electronics
Telecom Transformer 1:1 1500Vrms 1dB Surface Mount | Avnet America
Gigabit Ethernet 1000 Base -T 1CT:1CT Surface Mount Single Magnetic Module | Future Electronics
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Por | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H5120NL?

Additional datasheets, footprints and schematics for H5120NL are listed on our Part Details page. You can also find images and similar parts to H5120NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H5120NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H5120NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H5120NL fall under?

The H5120NL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to H5120NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H5120NL you can contact the distributor directly for product support, shipping queries etc.

Is the H5120NL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for H5120NL have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for H5120NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H5120NL often in real-time on the comparison pages.

What if I can't find stock of H5120NL?

You can fill out our help required form which you can use to request a quote for H5120NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay