Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$77.74
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$76.31
|
12
in stock
|
Buy Now | |
element14
from US$62.44
|
12
in stock
|
Buy Now | |
TTI Europe
from US$60.24
|
10
in stock
|
Buy Now | |
PEI-Genesis
from US$92.48
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
10
in stock
|
Buy Now | |
RS
from US$76.69
|
-
|
Buy Now | |
RS Americas
from US$79.69
|
-
|
Buy Now | |
Distrelec
from US$73.87
|
-
|
Buy Now |
Stripping Capacity AWG | 14AWG to 10AWG |
---|---|
Stripping Capacity Metric | 2.5mm² to 10mm² |
For Use With | Helios H4 Solar Connectors |
Product Range | - |
Strip Tool, Helios H4 Solar Plug And Socket Connectors, 14Awg To 10Awg | Newark Electronics |
STRIP TOOL, HELIOS H4, 2.5-10MMSQ. | element14 |
H4 Strip Tool for 2,5 to 6SQMM | PEI-Genesis |
Strip Tool, Helios H4, 2.5-10mmsq | Avnet Abacus |
H4 STRIP TOOL FOR PV CABLE | RS |
Strip Tool for Helio H4 PV Panel Series | Amphenol Industrial H4TS0000 | RS Americas |
Amphenol Industrial Stripper | Distrelec |
Where can I find additional details, specifications and documents for a H4TS0000?
Additional datasheets, footprints and schematics for H4TS0000 are listed on our Part Details page. You can also find images and similar parts to H4TS0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H4TS0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H4TS0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H4TS0000 fall under?
The H4TS0000 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to H4TS0000 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H4TS0000 you can contact the distributor directly for product support, shipping queries etc.
Is the H4TS0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H4TS0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and PEI-Genesis have stock available or on a lead time for H4TS0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H4TS0000 often in real-time on the comparison pages.
What if I can't find stock of H4TS0000?
You can fill out our help required form which you can use to request a quote for H4TS0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.