Status: | Unknown |
---|---|
Series: | H49 Series |
RoHS: | Unknown |
Frequency Nom | 11.0592MHz |
---|---|
Crystal Case | Through Hole 10.8mm x 4.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | H49 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 11.0592Mhz, 18Pf, Hc-49 | Newark Electronics |
CRYSTAL, 11.0592MHZ, 18PF, HC-49 | element14 |
Where can I find additional details, specifications and documents for a H49-11.0592-18-30/50/-40+85?
Additional datasheets, footprints and schematics for H49-11.0592-18-30/50/-40+85 are listed on our Part Details page. You can also find images and similar parts to H49-11.0592-18-30/50/-40+85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H49-11.0592-18-30/50/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H49-11.0592-18-30/50/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H49-11.0592-18-30/50/-40+85 fall under?
The H49-11.0592-18-30/50/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to H49-11.0592-18-30/50/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H49-11.0592-18-30/50/-40+85 you can contact the distributor directly for product support, shipping queries etc.
Is the H49-11.0592-18-30/50/-40+85 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H49-11.0592-18-30/50/-40+85 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for H49-11.0592-18-30/50/-40+85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H49-11.0592-18-30/50/-40+85 often in real-time on the comparison pages.
What if I can't find stock of H49-11.0592-18-30/50/-40+85?
You can fill out our help required form which you can use to request a quote for H49-11.0592-18-30/50/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.