Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | - |
---|---|
Thermal Conductivity | 4W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 0.5mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | 5kV/mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.5mm |
External Width | 150mm |
Length | 150mm |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Overall Width | 150mm |
Type | Thermal Pad |
GAP FILLER, 0.5MM SHEET | element14 |
Gap Filler, 0.5Mm Sheet | Newark Electronics |
Where can I find additional details, specifications and documents for a H486A-150-0.5?
Additional datasheets, footprints and schematics for H486A-150-0.5 are listed on our Part Details page. You can also find images and similar parts to H486A-150-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H486A-150-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H486A-150-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H486A-150-0.5 fall under?
The H486A-150-0.5 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to H486A-150-0.5 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H486A-150-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the H486A-150-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H486A-150-0.5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for H486A-150-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H486A-150-0.5 often in real-time on the comparison pages.
What if I can't find stock of H486A-150-0.5?
You can fill out our help required form which you can use to request a quote for H486A-150-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.