H482-150-0.5A Thermal Interface Materials by T Global

GAP FILLER 0.5MM SHEET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.89

Distributor Stock
Logo for Farnell
Farnell
from US$12.59
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.28
12
in stock
Buy Now
Logo for element14
element14
from US$10.89
12
in stock
Buy Now

Specifications

Insulator Body Material -
Thermal Conductivity 2.2W/m.K
Breakdown Voltage Vbr -
Thickness 0.5mm
Volume Resistivity -
Thermal Impedance -
Dielectric Strength 5kV/mm
Product Range -
SVHC No SVHC (15-Jan-2018)
External Depth 0.5mm
External Width 150mm
Length 150mm
Operating Temperature Max 200°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +200°C
Overall Width 150mm
Type Thermal Pad

Alternative Descriptions

Gap Filler, 0.5Mm Sheet | Newark Electronics
GAP FILLER, 0.5MM SHEET | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H482-150-0.5A?

Additional datasheets, footprints and schematics for H482-150-0.5A are listed on our Part Details page. You can also find images and similar parts to H482-150-0.5A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H482-150-0.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H482-150-0.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H482-150-0.5A fall under?

The H482-150-0.5A is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.

Can I view similar or alternative parts?

You can view similar parts to H482-150-0.5A when available in the Thermal Insulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H482-150-0.5A you can contact the distributor directly for product support, shipping queries etc.

Is the H482-150-0.5A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H482-150-0.5A have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H482-150-0.5A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H482-150-0.5A often in real-time on the comparison pages.

What if I can't find stock of H482-150-0.5A?

You can fill out our help required form which you can use to request a quote for H482-150-0.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay