Wavelength Typ | - |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Forward Current If | - |
Forward Voltage | - |
Reverse Voltage Vr | - |
Signal Rate Max | - |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 20.6mm |
Fixing Centres | 9.5mm |
Lead Length | 20.3mm |
Panel Cutout Diameter | 8.2mm |
Emitter, Fsma | Newark Electronics |
EMITTER, FSMA | element14 |
Where can I find additional details, specifications and documents for a H3E2000BHR?
Additional datasheets, footprints and schematics for H3E2000BHR are listed on our Part Details page. You can also find images and similar parts to H3E2000BHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3E2000BHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3E2000BHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3E2000BHR fall under?
The H3E2000BHR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to H3E2000BHR when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3E2000BHR you can contact the distributor directly for product support, shipping queries etc.
Is the H3E2000BHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3E2000BHR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H3E2000BHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3E2000BHR often in real-time on the comparison pages.
What if I can't find stock of H3E2000BHR?
You can fill out our help required form which you can use to request a quote for H3E2000BHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.