Status: | Unknown |
---|---|
Series: | H3DS Series |
RoHS: | Unknown |
Prices starting from US$83.01
Product Range | H3DS Series |
---|---|
Timer Functions | Flicker Off Start / Flicker On Start |
Time Min | 0.1s |
Time Max | 12h |
No. of Timing Ranges | - |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Solid State Timer, 5A, 230V, 0.1S-12H | Newark Electronics |
Twin Timer, 17.5mm, 0.1 Sec-12 Hrs Delay, 5A @ 250VAC, DIN Rail | Omron Automation H3DS-FL AC24-230/DC24-48 | RS Americas |
17.5MM TWIN TIMER | Avnet America |
29H4297 | element14 |
Timers | Sager |
SOLID STATE TIMER, 5A, 230V, 0.1S-12H | Farnell |
Where can I find additional details, specifications and documents for a H3DS-FL AC24-230/DC24-48?
Additional datasheets, footprints and schematics for H3DS-FL AC24-230/DC24-48 are listed on our Part Details page. You can also find images and similar parts to H3DS-FL AC24-230/DC24-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3DS-FL AC24-230/DC24-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3DS-FL AC24-230/DC24-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3DS-FL AC24-230/DC24-48 fall under?
The H3DS-FL AC24-230/DC24-48 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to H3DS-FL AC24-230/DC24-48 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3DS-FL AC24-230/DC24-48 you can contact the distributor directly for product support, shipping queries etc.
Is the H3DS-FL AC24-230/DC24-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3DS-FL AC24-230/DC24-48 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Sager have stock available or on a lead time for H3DS-FL AC24-230/DC24-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3DS-FL AC24-230/DC24-48 often in real-time on the comparison pages.
What if I can't find stock of H3DS-FL AC24-230/DC24-48?
You can fill out our help required form which you can use to request a quote for H3DS-FL AC24-230/DC24-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.