Status: | Unknown |
---|---|
Series: | H3DK-S Series |
RoHS: | Unknown |
Product Range | H3DK-S Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 1200h |
No. of Timing Ranges | 8Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
Adjustment Type | Screwdriver Slot |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Delay Time Range | 0.1s to 1200h |
External Depth | 100.2mm |
External Length / Height | 79mm |
External Width | 22.5mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Supply Voltage Range | 24V AC to 240V AC 24V DC to 240V DC |
Timing Adjustment | Screwdriver Slot |
Type | Solid State |
Timer, Multi-Mode/Range, 4 Mode, DPDT Output, 24 - 240VAC/DC | Omron Automation H3DK-S2 AC/DC24-240 | RS Americas |
Ss Timer, 0.1Sto 1200Hr, 24Vac/Vdc To 240Vac/Vdc | Newark Electronics |
Timer, DIN-rail mounting, multi range, m | RS |
TIMER, LTD MULTIFUNCTION, 24-240AC/DC | Farnell |
4 MODE AC/DC 24 TO 240V DPDT | Avnet America |
Timers | Sager |
Where can I find additional details, specifications and documents for a H3DK-S2 AC/DC24-240.?
Additional datasheets, footprints and schematics for H3DK-S2 AC/DC24-240. are listed on our Part Details page. You can also find images and similar parts to H3DK-S2 AC/DC24-240. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3DK-S2 AC/DC24-240. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3DK-S2 AC/DC24-240. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3DK-S2 AC/DC24-240. fall under?
The H3DK-S2 AC/DC24-240. is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H3DK-S2 AC/DC24-240. when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3DK-S2 AC/DC24-240. you can contact the distributor directly for product support, shipping queries etc.
Is the H3DK-S2 AC/DC24-240. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3DK-S2 AC/DC24-240. have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Farnell and element14 have stock available or on a lead time for H3DK-S2 AC/DC24-240..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3DK-S2 AC/DC24-240. often in real-time on the comparison pages.
What if I can't find stock of H3DK-S2 AC/DC24-240.?
You can fill out our help required form which you can use to request a quote for H3DK-S2 AC/DC24-240. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.