Status: | Unknown |
---|---|
Series: | H3DK-M Series |
RoHS: | Unknown |
Prices starting from US$88.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$92.13
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$143.15
|
11
in stock
|
Buy Now | |
element14
from US$133.69
|
11
in stock
|
Buy Now | |
Farnell
from US$88.44
|
11
in stock
|
Buy Now | |
Avnet America
from US$99.15
|
-
|
Buy Now | |
RS Americas
from US$128.82
|
-
|
Buy Now | |
Sager
from US$113.78
|
-
|
Buy Now |
Product Range | H3DK-M Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 1200h |
No. of Timing Ranges | 8Ranges |
Timer Output | Solid State |
Supply Voltage Max | 12VDC |
Current Rating Nom | 5A |
Connection / Termination | Screw Terminals |
Adjustment Type | Screwdriver Slot |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Delay Time Range | 0.1s to 1200h |
External Depth | 100.2mm |
External Length / Height | 79mm |
External Width | 22.5mm |
Nom Input Voltage | 12VDC |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Timing Adjustment | Screwdriver Slot |
Type | Solid State |
Timer, Multifunction, 5A, 12Vdc | Newark Electronics |
TIMER, MULTIFUNCTION, 5A, 12VDC | element14 |
Time Delay Relay, 22.5mm, Multi | RS |
8 MODE DC 12V DPDT | Avnet America |
8 Mode DC 12V DPDT | Omron Automation H3DK-M2A DC12 | RS Americas |
Timers | Sager |
Where can I find additional details, specifications and documents for a H3DK-M2A DC12?
Additional datasheets, footprints and schematics for H3DK-M2A DC12 are listed on our Part Details page. You can also find images and similar parts to H3DK-M2A DC12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3DK-M2A DC12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3DK-M2A DC12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3DK-M2A DC12 fall under?
The H3DK-M2A DC12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H3DK-M2A DC12 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3DK-M2A DC12 you can contact the distributor directly for product support, shipping queries etc.
Is the H3DK-M2A DC12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3DK-M2A DC12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for H3DK-M2A DC12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3DK-M2A DC12 often in real-time on the comparison pages.
What if I can't find stock of H3DK-M2A DC12?
You can fill out our help required form which you can use to request a quote for H3DK-M2A DC12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.