Status: | Unknown |
---|---|
Series: | H3DK-M Series |
RoHS: | Unknown |
Prices starting from US$64.79
Product Range | H3DK-M Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 1200h |
No. of Timing Ranges | 8Ranges |
Timer Output | Solid State |
Supply Voltage Max | 240V |
TIMER, MULTIFUNCTION, 5A, 24-240AC/DC | Farnell |
Timer, Multifunction, 5A, 24-240Ac/Dc | Newark Electronics |
SPDT Multifunction Timer,24-240Vac/dc | RS |
8 MODE AC/DC 24 TO 240V SPDT | Avnet America |
Timer, Multi-Mode/Range, 8 Mode, SPDT Contact, 24-240VAC/DC | Omron Automation H3DK-M1 AC/DC24-240 | RS Americas |
Timers | Sager |
Where can I find additional details, specifications and documents for a H3DK-M1 AC/DC24-240?
Additional datasheets, footprints and schematics for H3DK-M1 AC/DC24-240 are listed on our Part Details page. You can also find images and similar parts to H3DK-M1 AC/DC24-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3DK-M1 AC/DC24-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3DK-M1 AC/DC24-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3DK-M1 AC/DC24-240 fall under?
The H3DK-M1 AC/DC24-240 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to H3DK-M1 AC/DC24-240 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3DK-M1 AC/DC24-240 you can contact the distributor directly for product support, shipping queries etc.
Is the H3DK-M1 AC/DC24-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3DK-M1 AC/DC24-240 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for H3DK-M1 AC/DC24-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3DK-M1 AC/DC24-240 often in real-time on the comparison pages.
What if I can't find stock of H3DK-M1 AC/DC24-240?
You can fill out our help required form which you can use to request a quote for H3DK-M1 AC/DC24-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.