H322AWKVW Switches by Schneider Electric

SAFETY SW, FUSIBLE, 3PST, 60A, 240VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Contact Configuration 3PST
Contact Voltage AC Max 240V
Contact Current AC Max 60A
Contact Voltage DC Max 250V
Contact Current DC Max 60A
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H322AWKVW?

Additional datasheets, footprints and schematics for H322AWKVW are listed on our Part Details page. You can also find images and similar parts to H322AWKVW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H322AWKVW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H322AWKVW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H322AWKVW fall under?

The H322AWKVW is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to H322AWKVW when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H322AWKVW you can contact the distributor directly for product support, shipping queries etc.

Is the H322AWKVW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H322AWKVW have stock available?

There is no stock from authorised distributors for H322AWKVW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H322AWKVW often in real-time on the comparison pages.

What if I can't find stock of H322AWKVW?

You can fill out our help required form which you can use to request a quote for H322AWKVW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay