H320C Part Information
Details for H320C by Hubbell
Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.4300 |
10 | 18.6300 |
25 | 17.4400 |
100 | 14.3800 |
250 | 14.0900 |
500 | 13.8000 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type | Power Entry |
Current Rating | 20A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Alternative Part Descriptions
- POWER ENTRY CONNECTOR, 20A 250V, 2P+E; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a H320C?
Additional datasheets, footprints and schematics for H320C are listed in our Part Details tab. You can also find the H320C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H320C in the Pricing & Inventory tab next to part details. You can view H320C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H320C fall under?
The H320C is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to H320C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H320C you can contact the distributor directly for product support, shipping queries etc.
Is the H320C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H320C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for H320C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H320C often in real-time on the comparison pages.
What if I can't find stock of H320C?
You can fill out our help required form which you can use to request a quote for H320C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.