Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.69
Connector Type | IEC |
---|---|
Current Rating | 20A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector, Iec320 Inlet, 20A 250V, Screw, Black | Newark Electronics |
CONNECTOR, IEC320 INLET, 20A 250V, SCREW, BLACK | element14 |
IEC CONNECTOR, 20A, 250VAC, PA, BLACK | Farnell |
Flanged Male Inlet, 20A 250V, 3W 2P, Brown | Carlton-Bates |
Where can I find additional details, specifications and documents for a H320B?
Additional datasheets, footprints and schematics for H320B are listed on our Part Details page. You can also find images and similar parts to H320B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H320B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H320B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H320B fall under?
The H320B is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to H320B when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H320B you can contact the distributor directly for product support, shipping queries etc.
Is the H320B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H320B have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Sager and Farnell have stock available or on a lead time for H320B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H320B often in real-time on the comparison pages.
What if I can't find stock of H320B?
You can fill out our help required form which you can use to request a quote for H320B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.