Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Body Plating | Gold |
Connector Colour | Natural |
Contact Resistance | 15mohm |
Current Rating | 2A |
De-mating Force | 0.5N |
Mating Force | 6N |
No. of Mating Cycles | 500 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Socket, Pcb, Gold, 1Mm | Newark Electronics |
SOCKET, PCB, GOLD, 1MM | element14 |
Sub-miniature PCB socket, 0.51mm dia pin | RS |
SUB MINIATURE SOCKET | TTI Europe |
Sub-miniature PC Board Socket for �0.5mm Pin, gold clip + gold shell | Avnet Abacus |
Where can I find additional details, specifications and documents for a H3153-05?
Additional datasheets, footprints and schematics for H3153-05 are listed on our Part Details page. You can also find images and similar parts to H3153-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H3153-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H3153-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H3153-05 fall under?
The H3153-05 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to H3153-05 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H3153-05 you can contact the distributor directly for product support, shipping queries etc.
Is the H3153-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H3153-05 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for H3153-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H3153-05 often in real-time on the comparison pages.
What if I can't find stock of H3153-05?
You can fill out our help required form which you can use to request a quote for H3153-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.