Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 25mm |
Overall Length | 200mm |
Body Material | Carbon Steel |
For Use With | Pipes, rods & pins |
Jaw Style | Curved |
No. of Jaw Positions | 2 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a H28N?
Additional datasheets, footprints and schematics for H28N are listed on our Part Details page. You can also find images and similar parts to H28N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H28N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H28N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H28N fall under?
The H28N is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Combination Pliers.
Can I view similar or alternative parts?
You can view similar parts to H28N when available in the Combination Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H28N you can contact the distributor directly for product support, shipping queries etc.
Is the H28N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H28N have stock available?
There is no stock from authorised distributors for H28N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H28N often in real-time on the comparison pages.
What if I can't find stock of H28N?
You can fill out our help required form which you can use to request a quote for H28N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.