Status: | Unknown |
---|---|
Series: | 3V SLC NAND Flash Memories |
RoHS: | Unknown |
Prices starting from US$9.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.72
|
No stock
|
Buy Now |
Flash Memory Type | SLC NAND |
---|---|
Memory Size | 16Gbit |
Flash Memory Configuration | 2G x 8bit |
IC Interface Type | TTL / CMOS |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 3V SLC NAND Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | Flash |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
MEMORY, FLASH, NAND, 16GB, 48TSOP | Farnell |
Where can I find additional details, specifications and documents for a H27UAG8T2ATR-BC?
Additional datasheets, footprints and schematics for H27UAG8T2ATR-BC are listed on our Part Details page. You can also find images and similar parts to H27UAG8T2ATR-BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H27UAG8T2ATR-BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H27UAG8T2ATR-BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H27UAG8T2ATR-BC fall under?
The H27UAG8T2ATR-BC is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to H27UAG8T2ATR-BC when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H27UAG8T2ATR-BC you can contact the distributor directly for product support, shipping queries etc.
Is the H27UAG8T2ATR-BC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H27UAG8T2ATR-BC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for H27UAG8T2ATR-BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H27UAG8T2ATR-BC often in real-time on the comparison pages.
What if I can't find stock of H27UAG8T2ATR-BC?
You can fill out our help required form which you can use to request a quote for H27UAG8T2ATR-BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.