Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 25mm |
Overall Length | 165mm |
RoHS Compliant | NA |
Combination Plier, Slip Joint, 25Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a H26N?
Additional datasheets, footprints and schematics for H26N are listed on our Part Details page. You can also find images and similar parts to H26N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H26N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H26N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H26N fall under?
The H26N is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Combination Pliers.
Can I view similar or alternative parts?
You can view similar parts to H26N when available in the Combination Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H26N you can contact the distributor directly for product support, shipping queries etc.
Is the H26N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H26N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for H26N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H26N often in real-time on the comparison pages.
What if I can't find stock of H26N?
You can fill out our help required form which you can use to request a quote for H26N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.