Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | - |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | SMA |
External Length / Height | 16.3mm |
External Width | 12.7mm |
Fibre Type | Multimode |
Fixing Centres | 9.5mm |
Lead Length | 21mm |
Panel Cutout Diameter | 8.2mm |
DETECTOR, FIBRE OPTIC | element14 |
Detector, Fibre Optic | Newark Electronics |
Where can I find additional details, specifications and documents for a H22R880IRSS?
Additional datasheets, footprints and schematics for H22R880IRSS are listed on our Part Details page. You can also find images and similar parts to H22R880IRSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H22R880IRSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H22R880IRSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H22R880IRSS fall under?
The H22R880IRSS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to H22R880IRSS when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H22R880IRSS you can contact the distributor directly for product support, shipping queries etc.
Is the H22R880IRSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H22R880IRSS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for H22R880IRSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H22R880IRSS often in real-time on the comparison pages.
What if I can't find stock of H22R880IRSS?
You can fill out our help required form which you can use to request a quote for H22R880IRSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.