Wavelength Typ | - |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Forward Current If | - |
Forward Voltage | - |
Reverse Voltage Vr | - |
Signal Rate Max | - |
Fibre Optic Connector Type | SMA |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 16.3mm |
External Width | 12.7mm |
Fixing Centres | 9.5mm |
Lead Length | 9mm |
Nom Output Launch Power @ If | 700µW |
Transmitter Drive Current | 100mA |
Emitter, Fsma | Newark Electronics |
EMITTER, FSMA | element14 |
Where can I find additional details, specifications and documents for a H22E4020IRSS?
Additional datasheets, footprints and schematics for H22E4020IRSS are listed on our Part Details page. You can also find images and similar parts to H22E4020IRSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H22E4020IRSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H22E4020IRSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H22E4020IRSS fall under?
The H22E4020IRSS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to H22E4020IRSS when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H22E4020IRSS you can contact the distributor directly for product support, shipping queries etc.
Is the H22E4020IRSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H22E4020IRSS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H22E4020IRSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H22E4020IRSS often in real-time on the comparison pages.
What if I can't find stock of H22E4020IRSS?
You can fill out our help required form which you can use to request a quote for H22E4020IRSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.