Status: | Unknown |
---|---|
Series: | H Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Chrome |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | H Series |
SVHC | No SVHC (15-Jan-2018) |
Bezel Depth | 23.5mm |
Bezel Width | 35.4mm |
Colour | Grey Body Chrome Actuator |
Contact Current @ Contact Voltage AC Max | 16A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
External Depth | 33.25mm |
Operating Temperature Max | 85°C |
Panel Cutout Size | 34.5 x 23.5 mm |
Panel Cutout Width | 34.5mm |
Panel Cutout length | 23.5mm |
Tab Width | 6.3mm |
ROCKER SWITCH, DPST, GREY | element14 |
Rocker Switch, Dpst, Off-On, Chrome, Panel, 16 A, 250 V Rohs Compliant: Yes |Apem H21CG1 | Newark Electronics |
Where can I find additional details, specifications and documents for a H21CG1?
Additional datasheets, footprints and schematics for H21CG1 are listed on our Part Details page. You can also find images and similar parts to H21CG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H21CG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H21CG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H21CG1 fall under?
The H21CG1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H21CG1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H21CG1 you can contact the distributor directly for product support, shipping queries etc.
Is the H21CG1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H21CG1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for H21CG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H21CG1 often in real-time on the comparison pages.
What if I can't find stock of H21CG1?
You can fill out our help required form which you can use to request a quote for H21CG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.