Status: | Unknown |
---|---|
Series: | Class aM Series |
RoHS: | Unknown |
Product Range | Class aM Series |
---|---|
Fuse Current | 2A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type aM fuse,2A 500V 10 x 38mm | RS |
FUSE, HRC, AM, 2A | element14 |
Ferrule Fuse-Link, Size 10.3 x 38 aM, 120 kA, 500VAC, 2A, No Indicator | Mersen H218714 | RS Americas |
Hrc Fuse, Class Am, 500 V, 2 A, Midget Rohs Compliant: Yes |Mersen/ferraz Shawmut H218714 | Newark Electronics |
Where can I find additional details, specifications and documents for a H218714?
Additional datasheets, footprints and schematics for H218714 are listed on our Part Details page. You can also find images and similar parts to H218714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H218714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H218714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H218714 fall under?
The H218714 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to H218714 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H218714 you can contact the distributor directly for product support, shipping queries etc.
Is the H218714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H218714 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for H218714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H218714 often in real-time on the comparison pages.
What if I can't find stock of H218714?
You can fill out our help required form which you can use to request a quote for H218714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.