Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 80A |
Voltage Rating VAC | 660VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 22mm x 58mm |
Fuse Size Imperial | 0.87" x 2.28" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BUREAU VERITAS LLOYDS |
Body Material | Ceramic |
Breaking Capacity Current AC | 80kA |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | Motor Rated |
Type aM fuse,80A 500V 22 x 58mm | RS |
Ferrule Fuse-Link, 22 x 58 aM, 120 kA, 690VAC, 80A, No Indicator | Mersen H216667 | RS Americas |
FUSE, AM, 80A | Farnell |
Where can I find additional details, specifications and documents for a H216667?
Additional datasheets, footprints and schematics for H216667 are listed on our Part Details page. You can also find images and similar parts to H216667 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H216667 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H216667 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H216667 fall under?
The H216667 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to H216667 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H216667 you can contact the distributor directly for product support, shipping queries etc.
Is the H216667 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H216667 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for H216667.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H216667 often in real-time on the comparison pages.
What if I can't find stock of H216667?
You can fill out our help required form which you can use to request a quote for H216667 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.