Status: | Unknown |
---|---|
Series: | ZM-18 Blue Series |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Mount |
Product Range | ZM-18 Blue Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Standard Mount |
For Use With | 20mm Diameter Lasers |
Holder Colour | Black |
Holder Material | Aluminium |
Mounting Bracket For Laser | Newark Electronics |
LASER, STANDARD MOUNT | Farnell |
Where can I find additional details, specifications and documents for a H2-20?
Additional datasheets, footprints and schematics for H2-20 are listed on our Part Details page. You can also find images and similar parts to H2-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H2-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H2-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H2-20 fall under?
The H2-20 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to H2-20 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H2-20 you can contact the distributor directly for product support, shipping queries etc.
Is the H2-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H2-20 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for H2-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H2-20 often in real-time on the comparison pages.
What if I can't find stock of H2-20?
You can fill out our help required form which you can use to request a quote for H2-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.