Status: | Unknown |
---|---|
Series: | H13 Series |
RoHS: | Unknown |
Frequency Nom | 16.384MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | H13 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 16.384Mhz, 18Pf, 7Mm X 5Mm | Newark Electronics |
Crystal SMD 16.384MHz 5.0x7.0mm | Raltron H13-16.384-18-F-3030-EXT | RS Americas |
CRYSTAL, 16.384MHZ, 18PF, 7MM X 5MM | element14 |
Where can I find additional details, specifications and documents for a H13-16.384-18-F-3030-EXT?
Additional datasheets, footprints and schematics for H13-16.384-18-F-3030-EXT are listed on our Part Details page. You can also find images and similar parts to H13-16.384-18-F-3030-EXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H13-16.384-18-F-3030-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H13-16.384-18-F-3030-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H13-16.384-18-F-3030-EXT fall under?
The H13-16.384-18-F-3030-EXT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to H13-16.384-18-F-3030-EXT when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H13-16.384-18-F-3030-EXT you can contact the distributor directly for product support, shipping queries etc.
Is the H13-16.384-18-F-3030-EXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H13-16.384-18-F-3030-EXT have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for H13-16.384-18-F-3030-EXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H13-16.384-18-F-3030-EXT often in real-time on the comparison pages.
What if I can't find stock of H13-16.384-18-F-3030-EXT?
You can fill out our help required form which you can use to request a quote for H13-16.384-18-F-3030-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.