Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$111.69
|
38
in stock
|
Buy Now | |
element14
from US$120.62
|
20
in stock
|
Buy Now | |
Farnell
from US$111.69
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$132.36
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$137.25
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$31.45
|
7
in stock
|
Buy Now | |
Distrelec
from US$97.46
|
5
in stock
|
Buy Now | |
RS Americas
from US$131.97
|
-
|
Buy Now | |
TTI Europe
from US$112.26
|
-
|
Buy Now | |
Relay Specialties
from US$53.00
|
-
|
Buy Now | |
Sager
from US$110.31
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | H12WD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 90A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | H12WD Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 150mA |
Load Current RMS Max | 90A |
Must Release Voltage | 1V |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | Thyristor |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 660V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 1200A |
Surge Current | 1200A |
Solid state relay,90A rms 48-660Vac | RS |
SSR, PANEL MOUNT, 660VAC, 32VDC, 90A | element14 |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 90A, 4V-32Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay Single Phase, H1, 1NO, 90A, 660V, Screw Terminal | Distrelec |
SSR PM IP00 660VAC/90A DC | TTI Europe |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount 90A 660VAC DC | Sager |
Where can I find additional details, specifications and documents for a H12WD4890?
Additional datasheets, footprints and schematics for H12WD4890 are listed on our Part Details page. You can also find images and similar parts to H12WD4890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4890 fall under?
The H12WD4890 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4890 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4890 you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4890 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for H12WD4890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4890 often in real-time on the comparison pages.
What if I can't find stock of H12WD4890?
You can fill out our help required form which you can use to request a quote for H12WD4890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.