Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.52
|
117
in stock
|
Buy Now | |
element14
from US$37.51
|
9,217
in stock
|
Buy Now | |
Farnell
from US$59.87
|
5,229
in stock
|
Buy Now | |
Newark Electronics
from US$79.17
|
5,179
in stock
|
Buy Now | |
RS Americas
from US$85.05
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$66.17
|
44
in stock
|
Buy Now | |
Sager
from US$68.96
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$92.10
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$84.79
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$84.79
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$83.79
|
-
|
Buy Now | |
Distrelec
from US$51.50
|
-
|
Buy Now | |
TTI Europe
from US$69.55
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | H12WD Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | H12WD Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 150mA |
Load Current RMS Max | 50A |
Must Release Voltage | 1V |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | Thyristor |
RMS Load Current Min | 150mA |
RMS Load Voltage Max | 660V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
SSR, PANEL MOUNT, 660VAC, 32VDC, 50A | element14 |
Ssr, Panel Mount, 660Vac, 32Vdc, 50A | Newark Electronics |
Solid state relay,50A rms 48-660Vac | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relays - Industrial Mount 50A 660VAC DC | Sager |
| Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay Single Phase, H1, 1NO, 50A, 660V, Screw Terminal | Distrelec |
SSR PM IP00 660VAC/50A DC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4850?
Additional datasheets, footprints and schematics for H12WD4850 are listed on our Part Details page. You can also find images and similar parts to H12WD4850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4850 fall under?
The H12WD4850 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4850 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4850 you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4850 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for H12WD4850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4850 often in real-time on the comparison pages.
What if I can't find stock of H12WD4850?
You can fill out our help required form which you can use to request a quote for H12WD4850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.