Prices starting from US$63.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$63.89 |
No stock
|
Buy Now | |
Newark Electronics | US$190.73 |
8
|
Buy Now | |
Rapid Electronics | US$177.70 |
8
|
Buy Now | |
Chip One Stop | US$180.00 |
8
|
Buy Now | |
Transfer Multisort Elektronik | US$128.90 |
1
|
Buy Now | |
RS Americas | US$129.90 |
1
|
Buy Now | |
Carlton-Bates | US$134.38 |
-
|
Buy Now | |
TTI Europe | US$75.50 |
-
|
Buy Now | |
Sager | US$105.32 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Operating Voltage Min | 48Vrms |
---|---|
Operating Voltage Max | 530Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 90A |
Switching Mode | Zero Crossing |
Contact Configuration | SPST-NO |
---|---|
Load Current | 90A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relay, Spst-No, 4-32V, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 530VAC/90A DC In | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 530VAC/90A DC | TTI Europe |
Solid State Relays - Industrial Mount 90A 480VAC DC | Sager |
SSR, 90A, 480VAC | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12D4890?
Additional datasheets, footprints and schematics for H12D4890 are listed on our Part Details page. You can also find images and similar parts to H12D4890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12D4890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12D4890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12D4890 fall under?
The H12D4890 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12D4890 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12D4890 you can contact the distributor directly for product support, shipping queries etc.
Is the H12D4890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12D4890 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for H12D4890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12D4890 often in real-time on the comparison pages.
What if I can't find stock of H12D4890?
You can fill out our help required form which you can use to request a quote for H12D4890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.