Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.81
|
No stock
|
Buy Now | |
Sager
from US$124.70
|
160
in stock
|
Buy Now | |
RS Americas
from US$153.80
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$244.83
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$202.00
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$120.03
|
6
in stock
|
Buy Now | |
Relay Specialties
from US$148.00
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$217.77
|
1
in stock
|
Buy Now | |
element14
from US$120.85
|
-
|
Buy Now | |
Carlton-Bates
from US$151.53
|
-
|
Buy Now | |
TTI Europe
from US$115.46
|
-
|
Buy Now |
Operating Voltage Min | 48Vrms |
---|---|
Operating Voltage Max | 530Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Contact Configuration | DPST-NO |
Load Current | 40A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 40A |
---|---|
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount Dual SSR, 530VAC 40A, 4-15VDC In, ZC | Sager |
Solid State Relay, 40A, 4-15Vdc, Panel | Newark Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay | Relay Specialties |
SSR Relay Dual Panel Mount IP00 530VAC/40A 4 | Rapid Electronics |
Relay, Solid State | Carlton-Bates |
SSR DUAL PM IP00 530VAC/40A 4- | TTI Europe |
Where can I find additional details, specifications and documents for a H12D4840D?
Additional datasheets, footprints and schematics for H12D4840D are listed on our Part Details page. You can also find images and similar parts to H12D4840D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12D4840D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12D4840D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12D4840D fall under?
The H12D4840D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12D4840D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12D4840D you can contact the distributor directly for product support, shipping queries etc.
Is the H12D4840D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12D4840D have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for H12D4840D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12D4840D often in real-time on the comparison pages.
What if I can't find stock of H12D4840D?
You can fill out our help required form which you can use to request a quote for H12D4840D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.