Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | - |
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 16V |
Output Voltage Max | 15V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Dip-6, Schmitt Trig. O/P | Newark Electronics |
OPTOCOUPLER, DIP-6, SCHMITT TRIG. O/P | Farnell |
Where can I find additional details, specifications and documents for a H11L2?
Additional datasheets, footprints and schematics for H11L2 are listed on our Part Details page. You can also find images and similar parts to H11L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L2 fall under?
The H11L2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L2 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L2 you can contact the distributor directly for product support, shipping queries etc.
Is the H11L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11L2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for H11L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L2 often in real-time on the comparison pages.
What if I can't find stock of H11L2?
You can fill out our help required form which you can use to request a quote for H11L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.