Status: | Unknown |
---|---|
Series: | H11L1 H11L2 H11L3 H11L4 |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
13,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
3,020
in stock
|
Buy Now | |
element14
from US$0.56
|
2,931
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,931
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
793
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
543
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Jameco Electronics
from US$0.45
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5kV |
Data Rate | - |
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Product Range | H11L1 H11L2 H11L3 H11L4 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 16V |
Output Voltage Max | 15V |
Optocoupler, Schmitt Trigger, 5300Vrms | Newark Electronics |
OPTOCOUPLER, SCHMITT TRIG. O/P, 5KV | element14 |
Schmitt trigger o/p opto-isolator,H11L1 | RS |
Where can I find additional details, specifications and documents for a H11L1?
Additional datasheets, footprints and schematics for H11L1 are listed on our Part Details page. You can also find images and similar parts to H11L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1 fall under?
The H11L1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1 you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11L1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for H11L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1 often in real-time on the comparison pages.
What if I can't find stock of H11L1?
You can fill out our help required form which you can use to request a quote for H11L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.