No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 500% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
Input Current | 10mA |
Optocoupler Output Type | Photodarlington |
Output Voltage | 55V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Transistor Output Optocouplers | Future Electronics |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 100mA |
Isolation Voltage | 5.3kV |
CTR Min | 500% |
Collector Emitter Voltage V(br)ceo | 55V |
RoHS Compliant | Yes |
Optocoupler, Photo Darlington, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a H11B1?
Additional datasheets, footprints and schematics for H11B1 are listed on our Part Details page. You can also find images and similar parts to H11B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11B1 fall under?
The H11B1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11B1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11B1 you can contact the distributor directly for product support, shipping queries etc.
Is the H11B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11B1 have stock available?
Authorised distributors including Future Electronics, element14 and Newark Electronics have stock available or on a lead time for H11B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11B1 often in real-time on the comparison pages.
What if I can't find stock of H11B1?
You can fill out our help required form which you can use to request a quote for H11B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.