Status: | Unknown |
---|---|
Series: | H11AV1X H11AV2X H11AV3X H11AV1 H11AV2 H11AV3 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | H11AV1X H11AV2X H11AV3X H11AV1 H11AV2 H11AV3 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCOUPLER, DIP-6, TR. O/P | Farnell |
Optocoupler, Dip-6, Tr. O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a H11AV1X?
Additional datasheets, footprints and schematics for H11AV1X are listed on our Part Details page. You can also find images and similar parts to H11AV1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AV1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AV1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AV1X fall under?
The H11AV1X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AV1X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AV1X you can contact the distributor directly for product support, shipping queries etc.
Is the H11AV1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11AV1X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for H11AV1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AV1X often in real-time on the comparison pages.
What if I can't find stock of H11AV1X?
You can fill out our help required form which you can use to request a quote for H11AV1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.