No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 35V |
Output Voltage Max | 30V |
Optocoupler, Smdip-6, Tr. O/P, Ac I/P | Newark Electronics |
OPTOCOUPLER, SMDIP-6, TR. O/P, AC I/P | Farnell |
Where can I find additional details, specifications and documents for a H11AA4XSM?
Additional datasheets, footprints and schematics for H11AA4XSM are listed on our Part Details page. You can also find images and similar parts to H11AA4XSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AA4XSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA4XSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AA4XSM fall under?
The H11AA4XSM is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AA4XSM when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA4XSM you can contact the distributor directly for product support, shipping queries etc.
Is the H11AA4XSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11AA4XSM have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for H11AA4XSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AA4XSM often in real-time on the comparison pages.
What if I can't find stock of H11AA4XSM?
You can fill out our help required form which you can use to request a quote for H11AA4XSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.