Status: | Unknown |
---|---|
Series: | H11AA1 H11AA2 H11AA3 H11AA4 H11AA1X H11AA2X H11AA3X H11AA4X |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | H11AA1 H11AA2 H11AA3 H11AA4 H11AA1X H11AA2X H11AA3X H11AA4X |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 35V |
Output Voltage Max | 30V |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, DIP-6, TR. O/P, AC I/P | Farnell |
Where can I find additional details, specifications and documents for a H11AA4X?
Additional datasheets, footprints and schematics for H11AA4X are listed on our Part Details page. You can also find images and similar parts to H11AA4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AA4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AA4X fall under?
The H11AA4X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AA4X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA4X you can contact the distributor directly for product support, shipping queries etc.
Is the H11AA4X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11AA4X have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for H11AA4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AA4X often in real-time on the comparison pages.
What if I can't find stock of H11AA4X?
You can fill out our help required form which you can use to request a quote for H11AA4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.